Capital Lighting, Inc. 15063TZT Landscape Ltg.-Deck & Patio 693149

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: 918X Wattage: 7 Finish: Textured Tannery Bronze Product Name: Landscape 12V Deck UPC: 783927247269 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: 918X Wattage: 7 Finish: Textured Tannery Bronze Product Name: Landscape 12V Deck UPC: 783927247269 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15063TZT Landscape Ltg.-Deck & Patio - 693149 - Capital Lighting, Inc.
Columbus, OH, USA
15063TZT Landscape Ltg.-Deck & Patio
693149
15063TZT Landscape Ltg.-Deck & Patio 693149
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: 918X Wattage: 7 Finish: Textured Tannery Bronze Product Name: Landscape 12V Deck UPC: 783927247269 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 3.00
Length 3.00
Bulb
Type: 918X
Wattage: 7
Finish: Textured Tannery Bronze
Product Name: Landscape 12V Deck
UPC: 783927247269
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693149
Product Name 15063TZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details