Capital Lighting, Inc. 15317BN Landscape Ltg.-Path & Spread 693147

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24 Finish: Brushed Nickel Weight: 6 Product Name: One Light Landscape Fixture UPC: 783927109123 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24 Finish: Brushed Nickel Weight: 6 Product Name: One Light Landscape Fixture UPC: 783927109123 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15317BN Landscape Ltg.-Path & Spread - 693147 - Capital Lighting, Inc.
Columbus, OH, USA
15317BN Landscape Ltg.-Path & Spread
693147
15317BN Landscape Ltg.-Path & Spread 693147
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24 Finish: Brushed Nickel Weight: 6 Product Name: One Light Landscape Fixture UPC: 783927109123 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: S8
Qty: 1
Wattage: 24
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Landscape Fixture
UPC: 783927109123
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693147
Product Name 15317BN Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details