Capital Lighting, Inc. 15439TZT Landscape Ltg.-Path & Spread 693143

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Weight: 3.15 Product Name: One Light Landscape Fixture UPC: 783927247245 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Weight: 3.15 Product Name: One Light Landscape Fixture UPC: 783927247245 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15439TZT Landscape Ltg.-Path & Spread - 693143 - Capital Lighting, Inc.
Columbus, OH, USA
15439TZT Landscape Ltg.-Path & Spread
693143
15439TZT Landscape Ltg.-Path & Spread 693143
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Weight: 3.15 Product Name: One Light Landscape Fixture UPC: 783927247245 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.25
Bulb
Type: 3156K
Qty: 1
Wattage: 24.4
Finish: Textured Tannery Bronze
Weight: 3.15
Product Name: One Light Landscape Fixture
UPC: 783927247245
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693143
Product Name 15439TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details