Capital Lighting, Inc. 42153BPT Mid. Chandeliers-Glass Up 693137

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Pewter Weight: 26 Product Name: Nine Light Chandelier UPC: 783927289887 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Pewter Weight: 26 Product Name: Nine Light Chandelier UPC: 783927289887 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42153BPT Mid. Chandeliers-Glass Up - 693137 - Capital Lighting, Inc.
Columbus, OH, USA
42153BPT Mid. Chandeliers-Glass Up
693137
42153BPT Mid. Chandeliers-Glass Up 693137
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Pewter Weight: 26 Product Name: Nine Light Chandelier UPC: 783927289887 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Pewter
Weight: 26
Product Name: Nine Light Chandelier
UPC: 783927289887
Category: Chandeliers
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693137
Product Name 42153BPT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details