Capital Lighting, Inc. 45119NI Bathroom Fixtures-Three Lights 693128

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 6.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306478 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 6.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306478 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45119NI Bathroom Fixtures-Three Lights - 693128 - Capital Lighting, Inc.
Columbus, OH, USA
45119NI Bathroom Fixtures-Three Lights
693128
45119NI Bathroom Fixtures-Three Lights 693128
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 6.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306478 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Extension: 6.87
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927306478
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693128
Product Name 45119NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details