Capital Lighting, Inc. 45117OZ Sconces-Single Glass 693120

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.13 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Wall Fixture UPC: 783927306522 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.13 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Wall Fixture UPC: 783927306522 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45117OZ Sconces-Single Glass - 693120 - Capital Lighting, Inc.
Columbus, OH, USA
45117OZ Sconces-Single Glass
693120
45117OZ Sconces-Single Glass 693120
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.13 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Wall Fixture UPC: 783927306522 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.13
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 1.8
Product Name: One Light Wall Fixture
UPC: 783927306522
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693120
Product Name 45117OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details