Capital Lighting, Inc. 42485OZ Semi-Flush Mts.-Drum Shade 693102

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927307772 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927307772 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42485OZ Semi-Flush Mts.-Drum Shade - 693102 - Capital Lighting, Inc.
Columbus, OH, USA
42485OZ Semi-Flush Mts.-Drum Shade
693102
42485OZ Semi-Flush Mts.-Drum Shade 693102
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927307772 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.94
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5.5
Product Name: Three Light Semi Flush
UPC: 783927307772
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693102
Product Name 42485OZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details