Capital Lighting, Inc. 49003RZ Exterior -Wall Mount 693092

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 11.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927285636 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 11.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927285636 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49003RZ Exterior -Wall Mount - 693092 - Capital Lighting, Inc.
Columbus, OH, USA
49003RZ Exterior -Wall Mount
693092
49003RZ Exterior -Wall Mount 693092
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 11.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927285636 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 11.00
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 8.35
Product Name: One Light Outdoor Fixture
UPC: 783927285636
Category: Outdoor Wall Bracket
Glass: Clear Ribbed
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693092
Product Name 49003RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details