Capital Lighting, Inc. 49002RZ Exterior -Wall Mount 693090

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.19 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927285643 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.19 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927285643 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49002RZ Exterior -Wall Mount - 693090 - Capital Lighting, Inc.
Columbus, OH, USA
49002RZ Exterior -Wall Mount
693090
49002RZ Exterior -Wall Mount 693090
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.19 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.3 Product Name: One Light Outdoor Fixture UPC: 783927285643 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.19
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 5.3
Product Name: One Light Outdoor Fixture
UPC: 783927285643
Category: Outdoor Wall Bracket
Glass: Clear Ribbed
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693090
Product Name 49002RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details