Capital Lighting, Inc. 66121 Mid. Chandeliers-Glass Down 693068

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 783927308052 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 783927308052 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
66121 Mid. Chandeliers-Glass Down - 693068 - Capital Lighting, Inc.
Columbus, OH, USA
66121 Mid. Chandeliers-Glass Down
693068
66121 Mid. Chandeliers-Glass Down 693068
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 783927308052 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Three Light Chandelier
UPC: 783927308052
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693068
Product Name 66121 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details