Capital Lighting, Inc. 65322 Pendants-Bowl Style 693061

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Inverted Pendant UPC: 783927309295 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Inverted Pendant UPC: 783927309295 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
65322 Pendants-Bowl Style - 693061 - Capital Lighting, Inc.
Columbus, OH, USA
65322 Pendants-Bowl Style
693061
65322 Pendants-Bowl Style 693061
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Inverted Pendant UPC: 783927309295 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10
Product Name: Three Light Inverted Pendant
UPC: 783927309295
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693061
Product Name 65322 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details