Capital Lighting, Inc. 61008 Lamps-Table Lamps 693049

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: One Light Table Lamp UPC: 783927289436 Category: Lamps Table Glass: Stone with Art glass accent Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: One Light Table Lamp UPC: 783927289436 Category: Lamps Table Glass: Stone with Art glass accent Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
61008 Lamps-Table Lamps - 693049 - Capital Lighting, Inc.
Columbus, OH, USA
61008 Lamps-Table Lamps
693049
61008 Lamps-Table Lamps 693049
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: One Light Table Lamp UPC: 783927289436 Category: Lamps Table Glass: Stone with Art glass accent Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 783927289436
Category: Lamps Table
Glass: Stone with Art glass accent
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693049
Product Name 61008 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details