Capital Lighting, Inc. 65308 Island/Pool Table-3 Light Bar 693045

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 19.5 Product Name: Three Light Island Pendant UPC: 783927289467 Category: Island Pendant Glass: Stone and Art Shipped Via: UPS Safety Rating: cULP Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 19.5 Product Name: Three Light Island Pendant UPC: 783927289467 Category: Island Pendant Glass: Stone and Art Shipped Via: UPS Safety Rating: cULP Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
65308 Island/Pool Table-3 Light Bar - 693045 - Capital Lighting, Inc.
Columbus, OH, USA
65308 Island/Pool Table-3 Light Bar
693045
65308 Island/Pool Table-3 Light Bar 693045
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 19.5 Product Name: Three Light Island Pendant UPC: 783927289467 Category: Island Pendant Glass: Stone and Art Shipped Via: UPS Safety Rating: cULP Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 19.5
Product Name: Three Light Island Pendant
UPC: 783927289467
Category: Island Pendant
Glass: Stone and Art
Shipped Via: UPS
Safety Rating: cULP
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693045
Product Name 65308 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details