Capital Lighting, Inc. 69080 Sconces-Pocket 693039

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927270328 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927270328 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69080 Sconces-Pocket - 693039 - Capital Lighting, Inc.
Columbus, OH, USA
69080 Sconces-Pocket
693039
69080 Sconces-Pocket 693039
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927270328 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.5
Product Name: One Light Wall Fixture
UPC: 783927270328
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693039
Product Name 69080 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details