Capital Lighting, Inc. 69087 Sconces-Pocket 693034

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927291002 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927291002 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69087 Sconces-Pocket - 693034 - Capital Lighting, Inc.
Columbus, OH, USA
69087 Sconces-Pocket
693034
69087 Sconces-Pocket 693034
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927291002 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: Two Light Wall Fixture
UPC: 783927291002
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693034
Product Name 69087 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details