Capital Lighting, Inc. 6431-267 Sconces-Single Glass 692999

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Dark Brushed Bronze Product Name: One Light Wall Bracket Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Dark Brushed Bronze Product Name: One Light Wall Bracket Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6431-267 Sconces-Single Glass - 692999 - Capital Lighting, Inc.
Columbus, OH, USA
6431-267 Sconces-Single Glass
692999
6431-267 Sconces-Single Glass 692999
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Dark Brushed Bronze Product Name: One Light Wall Bracket Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Dark Brushed Bronze
Product Name: One Light Wall Bracket
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692999
Product Name 6431-267 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details