Capital Lighting, Inc. 6448-267-PL Sconces-Single Glass 692992

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6448-267-PL Sconces-Single Glass - 692992 - Capital Lighting, Inc.
Columbus, OH, USA
6448-267-PL Sconces-Single Glass
692992
6448-267-PL Sconces-Single Glass 692992
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Brushed Bronze
Product Name: One Light Wall Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692992
Product Name 6448-267-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details