Capital Lighting, Inc. 6441-267-PL Sconces-Single Glass 692991

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Bracket Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Bracket Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6441-267-PL Sconces-Single Glass - 692991 - Capital Lighting, Inc.
Columbus, OH, USA
6441-267-PL Sconces-Single Glass
692991
6441-267-PL Sconces-Single Glass 692991
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Bracket Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.00
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Brushed Bronze
Product Name: One Light Wall Bracket
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692991
Product Name 6441-267-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details