PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Wet 2Xcfl Lk
Category: Patio Light Kit
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692988 |
| Product Name | 1378-844 Fans-Light Kits |
| Application | Residential |