Capital Lighting, Inc. 1378-808 Fans-Light Kits 692985

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Wet 2Xcfl Lk Category: Patio Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Wet 2Xcfl Lk Category: Patio Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1378-808 Fans-Light Kits - 692985 - Capital Lighting, Inc.
Columbus, OH, USA
1378-808 Fans-Light Kits
692985
1378-808 Fans-Light Kits 692985
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Wet 2Xcfl Lk Category: Patio Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Studio White
Product Name: Two Light Wet 2Xcfl Lk
Category: Patio Light Kit
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692985
Product Name 1378-808 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details