Capital Lighting, Inc. 1378-806 Fans-Light Kits 692982

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Wet 2Xcfl Lk Category: Patio Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Wet 2Xcfl Lk Category: Patio Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1378-806 Fans-Light Kits - 692982 - Capital Lighting, Inc.
Columbus, OH, USA
1378-806 Fans-Light Kits
692982
1378-806 Fans-Light Kits 692982
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Wet 2Xcfl Lk Category: Patio Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Wet 2Xcfl Lk
Category: Patio Light Kit
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692982
Product Name 1378-806 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details