Capital Lighting, Inc. 6463-273 Bathroom Fixtures-Three Lights 692978

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 3 Wattage: 100 Finish: Aged Patina Iron Product Name: Three Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 3 Wattage: 100 Finish: Aged Patina Iron Product Name: Three Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6463-273 Bathroom Fixtures-Three Lights - 692978 - Capital Lighting, Inc.
Columbus, OH, USA
6463-273 Bathroom Fixtures-Three Lights
692978
6463-273 Bathroom Fixtures-Three Lights 692978
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 3 Wattage: 100 Finish: Aged Patina Iron Product Name: Three Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.25
Extension: 5.5
Bulb
Type: Halogen/T4 Minican
Qty: 3
Wattage: 100
Finish: Aged Patina Iron
Product Name: Three Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692978
Product Name 6463-273 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details