Capital Lighting, Inc. 6453-84 Bathroom Fixtures-Three Lights 692976

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6453-84 Bathroom Fixtures-Three Lights - 692976 - Capital Lighting, Inc.
Columbus, OH, USA
6453-84 Bathroom Fixtures-Three Lights
692976
6453-84 Bathroom Fixtures-Three Lights 692976
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692976
Product Name 6453-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details