Capital Lighting, Inc. 6462-273 Bathroom Fixtures-Two Lights 692975

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 2 Wattage: 100 Finish: Aged Patina Iron Product Name: Two Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 2 Wattage: 100 Finish: Aged Patina Iron Product Name: Two Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6462-273 Bathroom Fixtures-Two Lights - 692975 - Capital Lighting, Inc.
Columbus, OH, USA
6462-273 Bathroom Fixtures-Two Lights
692975
6462-273 Bathroom Fixtures-Two Lights 692975
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 2 Wattage: 100 Finish: Aged Patina Iron Product Name: Two Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 5.25
Extension: 5.5
Bulb
Type: Halogen/T4 Minican
Qty: 2
Wattage: 100
Finish: Aged Patina Iron
Product Name: Two Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692975
Product Name 6462-273 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details