Capital Lighting, Inc. 6454-267 Bathroom Fixtures-Four Lights 692973

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6454-267 Bathroom Fixtures-Four Lights - 692973 - Capital Lighting, Inc.
Columbus, OH, USA
6454-267 Bathroom Fixtures-Four Lights
692973
6454-267 Bathroom Fixtures-Four Lights 692973
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692973
Product Name 6454-267 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details