Capital Lighting, Inc. 6460-273 Sconces-Single Glass 692970

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Patina Iron Product Name: One Light Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Patina Iron Product Name: One Light Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6460-273 Sconces-Single Glass - 692970 - Capital Lighting, Inc.
Columbus, OH, USA
6460-273 Sconces-Single Glass
692970
6460-273 Sconces-Single Glass 692970
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Patina Iron Product Name: One Light Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Patina Iron
Product Name: One Light Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692970
Product Name 6460-273 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details