Capital Lighting, Inc. 6513-267 Bathroom Fixtures-Three Lights 692962

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6513-267 Bathroom Fixtures-Three Lights - 692962 - Capital Lighting, Inc.
Columbus, OH, USA
6513-267 Bathroom Fixtures-Three Lights
692962
6513-267 Bathroom Fixtures-Three Lights 692962
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Dark Brushed Bronze
Product Name: Three Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692962
Product Name 6513-267 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details