Capital Lighting, Inc. 6473-298 Bathroom Fixtures-Three Lights 692946

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.25 Extension: 4.25 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.25 Extension: 4.25 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
6473-298 Bathroom Fixtures-Three Lights - 692946 - Capital Lighting, Inc.
Columbus, OH, USA
6473-298 Bathroom Fixtures-Three Lights
692946
6473-298 Bathroom Fixtures-Three Lights 692946
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 7.25 Extension: 4.25 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 7.25
Extension: 4.25
Bulb
Type: T10
Qty: 3
Wattage: 60
Finish: Aged Kinston Bronze
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692946
Product Name 6473-298 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details