Capital Lighting, Inc. 6483-167B Bathroom Fixtures-Three Lights 692942

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.75 Extension: 8.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Three Light Bath Lighting Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.75 Extension: 8.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Three Light Bath Lighting Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
6483-167B Bathroom Fixtures-Three Lights - 692942 - Capital Lighting, Inc.
Columbus, OH, USA
6483-167B Bathroom Fixtures-Three Lights
692942
6483-167B Bathroom Fixtures-Three Lights 692942
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.75 Extension: 8.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Three Light Bath Lighting Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 5.75
Extension: 8.25
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Deep Lathan Bronze
Product Name: Three Light Bath Lighting
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692942
Product Name 6483-167B Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details