Capital Lighting, Inc. 6533-267 Bathroom Fixtures-Three Lights 692917

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 3 Wattage: 75 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 3 Wattage: 75 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6533-267 Bathroom Fixtures-Three Lights - 692917 - Capital Lighting, Inc.
Columbus, OH, USA
6533-267 Bathroom Fixtures-Three Lights
692917
6533-267 Bathroom Fixtures-Three Lights 692917
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 3 Wattage: 75 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.00
Extension: 4.5
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 75
Finish: Dark Brushed Bronze
Product Name: Three Light Bath Bar
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692917
Product Name 6533-267 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details