PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: White
Product Name: Three Light Belvedere 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: White
Electricity Use: 54
Light Kit: Included
Speeds: 161/121/67 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4560
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692797 |
| Product Name | 14525-906 Fans-Wet Location |