Capital Lighting, Inc. 5386-4-86 Bathroom Fixtures-Four Lights 692786

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5386-4-86 Bathroom Fixtures-Four Lights - 692786 - Capital Lighting, Inc.
Columbus, OH, USA
5386-4-86 Bathroom Fixtures-Four Lights
692786
5386-4-86 Bathroom Fixtures-Four Lights 692786
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692786
Product Name 5386-4-86 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details