Capital Lighting, Inc. 5406-3-70 Sconces-Triple Candle 692781

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5406-3-70 Sconces-Triple Candle - 692781 - Capital Lighting, Inc.
Columbus, OH, USA
5406-3-70 Sconces-Triple Candle
692781
5406-3-70 Sconces-Triple Candle 692781
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Persian White
Product Name: Three Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692781
Product Name 5406-3-70 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details