PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Bulb
Type: Mini Candelabra
Qty: 1
Wattage: 15
Finish: Chrome
Product Name: 54`` 2 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 52
Blade type: Special Tip
Electricity Use: 49
Light Kit: Included
Speeds: 137/107/55 RPM
Optional Control: Speed And Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 4563
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692771 |
| Product Name | 21542-14 Fans-Ceiling Fans |