Capital Lighting, Inc. 2886-15-86 Pendants-Bowl Style 692760

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2886-15-86 Pendants-Bowl Style - 692760 - Capital Lighting, Inc.
Columbus, OH, USA
2886-15-86 Pendants-Bowl Style
692760
2886-15-86 Pendants-Bowl Style 692760
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oiled Bronze
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692760
Product Name 2886-15-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details