Capital Lighting, Inc. 5126-4-58 Bathroom Fixtures-Four Lights 692756

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5126-4-58 Bathroom Fixtures-Four Lights - 692756 - Capital Lighting, Inc.
Columbus, OH, USA
5126-4-58 Bathroom Fixtures-Four Lights
692756
5126-4-58 Bathroom Fixtures-Four Lights 692756
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 10.25
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mystic Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692756
Product Name 5126-4-58 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details