Capital Lighting, Inc. 5286-1-86 Sconces-Single Glass 692752

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5286-1-86 Sconces-Single Glass - 692752 - Capital Lighting, Inc.
Columbus, OH, USA
5286-1-86 Sconces-Single Glass
692752
5286-1-86 Sconces-Single Glass 692752
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692752
Product Name 5286-1-86 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details