Capital Lighting, Inc. 5156-2-86 Sconces-Pocket 692751

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5156-2-86 Sconces-Pocket - 692751 - Capital Lighting, Inc.
Columbus, OH, USA
5156-2-86 Sconces-Pocket
692751
5156-2-86 Sconces-Pocket 692751
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692751
Product Name 5156-2-86 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details