Capital Lighting, Inc. 3156-86 Mini Pendants-Rod 692737

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Mica Shade Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Mica Shade Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3156-86 Mini Pendants-Rod - 692737 - Capital Lighting, Inc.
Columbus, OH, USA
3156-86 Mini Pendants-Rod
692737
3156-86 Mini Pendants-Rod 692737
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Mica Shade Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Mica Shade
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692737
Product Name 3156-86 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details