Capital Lighting, Inc. 3175-87 Pendants-Glass Down 692734

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Byzantine Bronze Product Name: One Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Byzantine Bronze Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3175-87 Pendants-Glass Down - 692734 - Capital Lighting, Inc.
Columbus, OH, USA
3175-87 Pendants-Glass Down
692734
3175-87 Pendants-Glass Down 692734
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Byzantine Bronze Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Byzantine Bronze
Product Name: One Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692734
Product Name 3175-87 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details