Capital Lighting, Inc. 5032-2-54 Bathroom Fixtures-Two Lights 692726

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordovan Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordovan Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5032-2-54 Bathroom Fixtures-Two Lights - 692726 - Capital Lighting, Inc.
Columbus, OH, USA
5032-2-54 Bathroom Fixtures-Two Lights
692726
5032-2-54 Bathroom Fixtures-Two Lights 692726
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordovan Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cordovan Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692726
Product Name 5032-2-54 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details