Capital Lighting, Inc. 5032-3-54 Bathroom Fixtures-Three Lights 692723

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordovan Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordovan Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5032-3-54 Bathroom Fixtures-Three Lights - 692723 - Capital Lighting, Inc.
Columbus, OH, USA
5032-3-54 Bathroom Fixtures-Three Lights
692723
5032-3-54 Bathroom Fixtures-Three Lights 692723
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordovan Bronze Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cordovan Bronze
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692723
Product Name 5032-3-54 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details