Capital Lighting, Inc. 7919-3-86 Exterior -Wall Mount 692685

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Hammered Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Hammered Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7919-3-86 Exterior -Wall Mount - 692685 - Capital Lighting, Inc.
Columbus, OH, USA
7919-3-86 Exterior -Wall Mount
692685
7919-3-86 Exterior -Wall Mount 692685
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Hammered Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Hammered
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692685
Product Name 7919-3-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details