Capital Lighting, Inc. 7919-1-86 Exterior -Wall Mount 692680

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Hurricane Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Hurricane Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7919-1-86 Exterior -Wall Mount - 692680 - Capital Lighting, Inc.
Columbus, OH, USA
7919-1-86 Exterior -Wall Mount
692680
7919-1-86 Exterior -Wall Mount 692680
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Hurricane Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Hurricane
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692680
Product Name 7919-1-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details