Capital Lighting, Inc. 7345-86 Exterior -Wall Mount 692642

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7345-86 Exterior -Wall Mount - 692642 - Capital Lighting, Inc.
Columbus, OH, USA
7345-86 Exterior -Wall Mount
692642
7345-86 Exterior -Wall Mount 692642
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Lantern
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692642
Product Name 7345-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details