Capital Lighting, Inc. 7361-45 Exterior -Wall Mount 692639

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Mount Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Mount Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7361-45 Exterior -Wall Mount - 692639 - Capital Lighting, Inc.
Columbus, OH, USA
7361-45 Exterior -Wall Mount
692639
7361-45 Exterior -Wall Mount 692639
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Mount Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Wall Mount
Category: Outdoor
Glass: Etruscan
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692639
Product Name 7361-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details