Capital Lighting, Inc. 7362-45 Exterior -Wall Mount 692637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Mount Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Mount Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7362-45 Exterior -Wall Mount - 692637 - Capital Lighting, Inc.
Columbus, OH, USA
7362-45 Exterior -Wall Mount
692637
7362-45 Exterior -Wall Mount 692637
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Mount Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Wall Mount
Category: Outdoor
Glass: Etruscan
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692637
Product Name 7362-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details