Capital Lighting, Inc. 7363-45 Exterior -Hanging 692634

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Pendant Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Pendant Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7363-45 Exterior -Hanging - 692634 - Capital Lighting, Inc.
Columbus, OH, USA
7363-45 Exterior -Hanging
692634
7363-45 Exterior -Hanging 692634
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Pendant Category: Outdoor Glass: Etruscan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Pendant
Category: Outdoor
Glass: Etruscan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692634
Product Name 7363-45 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details