Capital Lighting, Inc. 5505-2-44 Sconces-Double Glass 692496

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5505-2-44 Sconces-Double Glass - 692496 - Capital Lighting, Inc.
Columbus, OH, USA
5505-2-44 Sconces-Double Glass
692496
5505-2-44 Sconces-Double Glass 692496
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.75
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692496
Product Name 5505-2-44 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details