Capital Lighting, Inc. 5532-1-54 Sconces-Single Candle 692490

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cordovan Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cordovan Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5532-1-54 Sconces-Single Candle - 692490 - Capital Lighting, Inc.
Columbus, OH, USA
5532-1-54 Sconces-Single Candle
692490
5532-1-54 Sconces-Single Candle 692490
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cordovan Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 28.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Cordovan Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692490
Product Name 5532-1-54 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details